Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
250 mA ultra-low noise LDO Product overview: LDLN025J18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDLN025J18R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1069243-LDLN025J18R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 425 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-XFBGA, FCBGA
Supplier Device Package: 4-FlipChip
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 60dB (100Hz ~ 100KHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16899-1,497-1689
Base Product Number: LDLN025
Voltage Dropout (Max): 0.2V @ 250mA
IC REG LIN 1.8V 250MA 4FLIPCHIP
IC REG LIN 1.8V 250MA 4FLIPCHIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-16899-1-ND | 776-LDLN025J18R | 1069243-LDLN025J18R | LDLN025J18R | LDLN025J18R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 250 mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 4-XFBGA, FCBGA | Other; Tape & Reel | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |