Texas Instruments LM1117-N 800mA Low-Dropout Linear Regulator LM1117IMPX-3.3/NOPB

Description
800mA Low-Dropout Linear Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
800mA Low-Dropout Linear Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1117-N 800mA Low-Dropout Linear Regulator - LM1117IMPX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM1117-N 800mA Low-Dropout Linear Regulator
LM1117IMPX-3.3/NOPB
LM1117-N 800mA Low-Dropout Linear Regulator LM1117IMPX-3.3/NOPB
800mA Low-Dropout Linear Regulator 4-SOT-223 -40 to 125

800mA Low-Dropout Linear Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IMPX-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IMPX-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IMPX-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IMPX-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IMPX-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IMPX-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IMPX-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IMPX-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IMPX-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB - 018645-LM1117IMPX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB
018645-LM1117IMPX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB 018645-LM1117IMPX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018645-LM1117IMPX-3. 3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: LM1117 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): FAN1117AS33X_NL; LX8117-33CSTT; LR1117CS33X; Introduction Date: October 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 018645-LM1117IMPX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: LM1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): FAN1117AS33X_NL; LX8117-33CSTT; LR1117CS33X;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-LM1117IMPX-3.3/NOPB
3.3V 800mA 15V LDO Voltage Regulator IC 776-LM1117IMPX-3.3/NOPB
3.3V LDO Regulator, 800mA, 15V In, SOT-223, 1% Acc Product overview: LM1117IMPX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IMPX-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, SOT-223, 1% Acc Product overview: LM1117IMPX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117IMPX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1117IMPX-3.3/NOPB
LDO Voltage Regulators LM1117IMPX-3.3/NOPB
LDO Voltage Regulators 800MA LDO LINEAR REG

LDO Voltage Regulators 800MA LDO LINEAR REG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117IMPX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117IMPX-3.3/NOPB
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site
Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117IMPX-3.3/NOPB
Voltage Regulators - Linear LM1117IMPX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117IMPX-3.3/NOPB
Voltage Regulators - Linear LM1117IMPX-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM1117IMPX-3.3/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM1117IMPX-3.3/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LM1117IMPX-3.3/NOPB
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM1117IMPX-3.3/NOPB
PMIC - Voltage Regulators - Linear LM1117IMPX-3.3/NOPB
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117IMPX-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117IMPX-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117IMPX-3.3/NOPB
LM1117 SPACE SAVING 800-MA LOW-D

LM1117 SPACE SAVING 800-MA LOW-D

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPBDKR-ND 018645-LM1117IMPX-3.3/NOPB 776-LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB LM1117IMPX-3.3/NOPB
Product Name LM1117-N 800mA Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM1117IMPX-3.3/NOPB 3.3V 800mA 15V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223,TO-220,TO-252,WSON Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
VIN 2.6 to 15 volts 15 volts 15 volts ? to 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data