Manufacturer: STMicroelectronics
Win Source Part Number: 739260-LDL112PV33R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.2A
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 57dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 6-VDFN Exposed Pad
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.6V at 1.2A
Current - Quiescent (Iq): 70μA
1.2 A low quiescent current LDO with reverse current protection Product overview: LDL112PV33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL112PV33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-DFN (3x3)
IC REG LINEAR 3.3V 1.2A 6DFN
IC REG LINEAR 3.3V 1.2A 6DFN
IC REG LINEAR 3.3V 1.2A 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 739260-LDL112PV33R | 776-LDL112PV33R | 497-15218-1-ND | LDL112PV33R | LDL112PV33R | LDL112PV33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDL112PV33R | 1.2 A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |