Manufacturer: STMicroelectronics
Win Source Part Number: 877011-LF50CV-DG
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: LF50
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15530-5, -497-15530-5
Very low drop voltage regulator with inhibit Product overview: LF50CV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LF50CV-DG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
LDO Voltage Regulators Very Low Drop REG 0.45V 50uA 500mA
IC REG LINEAR 5V 500MA TO220
IC REG LINEAR 5V 500MA TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 877011-LF50CV-DG | 776-LF50CV-DG | 497-15530-5-ND | LF50CV-DG | LF50CV-DG | LF50CV-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LF50CV-DG | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Tube | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage Type | Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| IQ | 1.00E-3 amps | 1.00E-3 amps |