Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 876936-LDL212PUR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDL212
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16566-2, 497-16566-1, 497-16566-6
1.2A Low Drop Linear Regulator IC Product overview: LDL212PUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDL212PUR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.2A 6DFN
IC REG LINEAR POS ADJ 1.2A 6DFN
IC REG LINEAR POS ADJ 1.2A 6DFN
LDO Voltage Regulators 1.2A Low Drop Linear Regulator IC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-16566-6-ND | 876936-LDL212PUR | 776-LDL212PUR | LDL212PUR | LDL212PUR | LDL212PUR | LDL212PUR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDL212PUR | 1.2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Reel - TR | Other; 6-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |