Sensata Technologies Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and... | |
| Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and... | |
| Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh... | |
| Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and... | |
| Ratings from 3A to 7A @ 60 VDC Bi-Polar Transistor Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers AC and DC... | |
| Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control... | |
| Ratings from 60 A to 100 A @ 60 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS Screw and Washer Redesigned Housing with Anti-Rotation Barriers DC Control... | |
| Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw... | |
| SIP SSR Ratings to 3.5 A @ 280 VAC DC Control Zero-Crossing (Resistive Loads) Output Internal Snubber Network | |
| Three-phase Motor Reversing solid-state relay; Ratings from 25A and 50A per phase @ 48-530 VAC Interlock Circuit Prevents Inadvertent Actuation of Both Directions SCR output for heavy industrial loads DC... | |
| Three-phase solid-state relay; Ratings 25 A, 50 A per phase @ 48-530 VAC 2 package styles IP00 or IP20 (See IP20 spec sheet for more information) SCR output for heavy... |
| << Prev | Next >> |