Crydom Corporation Relays - Solid State Relays CWU4810

Description
SSR RELAY SPST-NO 10A 48-660V
Datasheet
Description
SSR RELAY SPST-NO 10A 48-660V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
CWU4810
Relays - Solid State Relays CWU4810
SSR RELAY SPST-NO 10A 48-660V

SSR RELAY SPST-NO 10A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU4810
Solid State Relays - Industrial Mount CWU4810
Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 10A,Univ input,ZC

Solid State Relays - Industrial Mount PM IP20 SSR 660Vac/ 10A,Univ input,ZC

Buy Now Datasheet
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6084 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6084
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6084
SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CWU4810 CWU4810 41X6084
Product Name Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 38.31 - Relay Interface Module - 383170249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details