Sensata Technologies Datasheets for Silicon Controlled Rectifiers (SCR)
Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Symbol M5060 M50100 | |
| B524F-2T | |
| Eight Circuits to Choose from For AC or DC Variable Voltage Output Up to 15KW UL Recognized E72445 | |
| Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module. |
| Next >> |