Sensata Technologies Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DHO5S encoders are specially designed for hoisting motors application Through hollow shaft version Ø14mm Robustness and excellent resistance to shocks / vibrations "long life system" High protection level IP65 Electronics:... | |
| DIGISINE, Universal Encoders : Robustness and excellent resistance to shocks / vibrations High Protection Level IP65, IP67 Option with a Sealing Flange High Resolutions Available: Up to 80 000 cpt... | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 250 pulses per inch resolution, with a spring-loaded retractable cable on a drum, translating precise... | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 250 pulses per inch with cable wiper with a spring-loaded retractable cable on a drum. | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder with 500 pulses per inch resolution, with a spring-loaded retractable cable on a drum, translating precise... | |
| The CD120 Draw Wire encoder from Sensata | BEI Sensors combines an incremental encoder, with 500 pulses per inch, and a spring-loaded retractable cable on a drum. It also includes... | |
| The programmable encoder: DIGISINE™, unique combination of performance and flexibility. Easy programming without any specific software or hard-ware Robustness and excellent resistance to shocks / vibrations High protection level IP65,... |
| Next >> |