Sensata Technologies Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0.25 Watt per inch Derated to 0 Watts @ 125°C | |
| Analog output draw-wire measurement range 0 up to 15 000mm | |
| Analog output draw-wire measurement range 0 up to 20 000mm | |
| Body and cover - Aluminium (RohS) Measuring cable – Stainless stee | |
| Body and cover - aluminum (RohS) Measuring cable – Stainless steel | |
| CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement. | |
| DSG and DMG linear encoders were specifically designed to be used with competitive brands of DRO displays. Now you can replace your glass scales with Newalls reliable inductive encoders that... | |
| Measurement range 0 Up to 15 000mm | |
| Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring... | |
| Mechanical draw-wire measurement range 0 up to 20 000mm | |
| Mechanical draw-wire measurement range 0 up to 30 000mm | |
| Mechanical draw-wire measurement range 0 up to 40 000mm | |
| Mechanical draw-wire -measurement range 0 up to 10 000mm | |
| Potentiometric output draw-wire measurement range 0 up to 10 000mm | |
| Potentiometric output draw-wire measurement range 0 up to 20 000mm | |
| Sensata 6300 Series of thick film conductive plastic sensors fit snugly into cylinders to provide highly accurate positioning information and are built rugged to operate in extreme environments. | |
| The 700 Series Linear Position Sensors are designed to operate reliably in extreme environments such as down hole oil well applications at temperatures between -40° and over 200°C and pressures... | |
| The 9600 Series Linear Position Sensor, is designed for a variety of space limited feedback applications that require high accuracy. It is ideally suited for Industrial, vehicular, appliance, machine tool... | |
| The MCG-TT Linear Encoder provides an ultra-low encoder profile for restricted spaces without the need to sacrifice performance or environmental robustness. Having a cylindrical shape, the MCG-TT reader-head can be... | |
| The SPB Linear Encoders are specifically designed to meet the strenuous demands of the press brake industry. Cost-effective Encoders offer unsurpassed durability with high resistance to shock, vibration and contamination. |