Sensata Technologies Datasheets for Voice Coil Actuators and Motors
Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning.
Voice Coil Actuators and Motors: Learn more
| Product Name | Notes |
|---|---|
| A BEI Kimco fully housed Voice Coil Actuators (VCA) further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil assembly... | |
| A fully housed BEI Kimco Voice Coil Actuator (VCA) further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil assembly... | |
| A fully housed voice coil actuator (VCA) from BEI Kimco further expands upon the idea of the semi-housed VCA, incorporating the self-aligning bushings and shaft, but fully captures the coil... | |
| BEI Kimco Linear Voice Coil Actuator (VCA) with Integrated Position Sensor is a housed VCA with an integrated Hall effect sensor. This convenient design enables users to run the actuator... | |
| BEI Kimco Frameless Voice Coil Actuators (VCA), also known as un-housed VCAs, are sold in pairs, featuring both the coil and the field assemblies, which are required to be aligned... | |
| BEI Kimco Rectangular Voice Coil Actuators (VCA) are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer stroke. | |
| Rectangular voice coil actuators (VCA) from BEI Kimco are linear VCAs just like the cylindrical models, but are often used for applications that require a higher force and/or a longer... | |
| Rotary voice coil actuators (VCA) from BEI Kimco are ideal for high acceleration applications that require angular movement. There are two types of designs available: Cylindrical and arc-segment. Cylindrical models... | |
| Semi-housed voice coil actuators (VCA) from BEI Kimco enhance the basic frameless VCAs by adding both a shaft and self-aligning bushings to the unit. The lead wires have also been... | |
| The Voice Coil Actuator (VCA) Developers Kit from BEI Kimco is a completely self-contained kit including a VCA with built-in feedback sensor and a programmable controller with motion control software... |