Sensata Technologies Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| AC Modules have High Current Thyristors with 100 Amp Surge Capability Plug into mounting boards for 0.6” modules Zero or Random Turn-On Available in AC Modules 4kV Optical isolation (1500... | |
| DIN Rail Mountable Single Point Input Modules AC Inputs (Yellow Case) DC Inputs (White Case) kV Optical isolation Input and Output Barrier Strips Accept 14 to 2 AWG Wire Configured... | |
| DIN Rail Mountable Single Point Input Modules AC Inputs (Yellow Top), DC Inputs (White Top) UL, cUL Recognized, CE Compliant 4kV Optical isolation Input and Output Barrier Strips Accept 14... | |
| DIN Rail Mountable Single Point Output Modules (35mm DIN) UL and cUL Recognized, CE Compliant Zero Voltage or Random Turn-On for AC Modules 4kV Optical isolation with LED Indicator AC... | |
| DIN Rail Mountable Single Point Output Modules (35mm DIN) Zero Voltage Turn-On for AC Modules 4kV Optical isolation with LED Indicator UL Recognized, CSA Certified, CE Compliant Industry standard Color... | |
| Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Open-collector Output Industry standard packaging Built-in LED Status Indicator | |
| Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status... | |
| Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to... |