Sensata Technologies Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1222 1322 1522 1622 1722 1822 | |
| CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement. | |
| Kavlico RVDTs are the industry standard for angular and rotary measurements in space, aerospace & industrial applications. The lightweight, robust sensors are capable of up to ±80°angular range in single... | |
| Model 9960 Hall effect rotary position sensors are available in numerous standard configurations with fast, one week delivery. Available configurations include 7 termination options, single or dual outputs and 24... | |
| MODELS 1201 / 1301 / 1501 / 1601 / 1701 / 1801 | |
| MODELS 1202 / 1302 / 1502 / 1602 / 1702 / 1802 INDUSTRIAL MODELS 1232 / 1632 | |
| MODELS 1221 / 1321 / 1521 / 1621 / 1721 / 1821 | |
| MODELS 2201 / 2301 / 2501 /2601 / 2701 / 2801 | |
| MODELS 2202 / 2302 / 2502 / 2602 / 2702 / 2802 INDUSTRIAL MODELS 2232 / 2632 | |
| MODELS 3201 / 3204 / 3207 / 3501 / 3504 / 3507 / 3704 / 3701 | |
| MODELS 3202 / 3203 / 3205 / 3206 / 3208 /3209 / 3702 / 3705 INDUSTRIAL MODELS 3232 / 3233 / 3602 / 3605 | |
| MODELS 4201 / 4204 / 4207 / 4501 / 4504 / 4507 / 4701 / 4704 | |
| MODELS 4202 / 4203 / 4205 / 4206 / 4208 / 4209 / 4702 / 4705 | |
| The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is... | |
| The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for... | |
| The 9360 Series rotary sensor is a non-contacting Hall effect device with up to 360° of rotation and dual outputs. This rugged design is ideally suited for continuous rotation applications... | |
| The 9850 Gen II Series offers a highly reliable rotary potentiometer sensor module that can be easily integrated into a wide variety of space-conscious applications requiring installation simplicity, long service... | |
| The Duncan 9800 Series Sensor is designed for rugged, continuous under hood environments. Features include high temperature, stable materials; insert molded integral connector/body design to eliminate weak/stress points or leaks... | |
| Two standard output configurations (0-5 V ratiometric or 4-20 mA) Amp Superseal 1.5: 3 terminal connector Available with 12 active angle ranges from +/- 15 up to 360 degrees (in... | |
| With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder... | |
| With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance... | |
| With its two-part design, the ACW4 CANopen absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance... | |
| With its two-part design, the ACW4 PWM absolute single-turn sensor offers maximum flexibility when installing it. Application Fields: agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to... | |
| With its two-part design, the ACW4 SSI absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance... |