Sensata Technologies Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| DIN Rail Mountable Single Point Input Modules AC Inputs (Yellow Case) DC Inputs (White Case) kV Optical isolation Input and Output Barrier Strips Accept 14 to 2 AWG Wire Configured... | |
| DIN Rail Mountable Single Point Input Modules AC Inputs (Yellow Top), DC Inputs (White Top) UL, cUL Recognized, CE Compliant 4kV Optical isolation Input and Output Barrier Strips Accept 14... | |
| Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Open-collector Output Industry standard packaging Built-in LED Status Indicator | |
| Plug into mounting boards for M Series modules AC Inputs (Yellow Case) for 24 V, 120 V, 240 V DC Inputs (White Case) for 3.3 to 32 V, 10 to... |