Sensata Technologies Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Parameters | |
| PHU9, the new generation of CANopen absolute multi-turn encoders 90mm encoder, extra-flat Ø30mm through shaft version, reduction hubs available Robustness and excellent resistance to shocks / vibrations High protection level... | |
| AHK5 is a new magnetic absolute single turn encoders generation. It characterizes itself by its strong robustness of the mechanical and electromagnetic parts. | |
| AHM5 characterizes itself by its strong robustness of the mechanical and electro-magnetic parts: Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Strong robustness with its... | |
| AHM5 is a new magnetic absolute single turn encoders generation. It characterizes itself by its strong robustness of the mechanical and electro-magnetic parts. | |
| Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. | |
| Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the... | |
| CHM9, 90mm SSI absolute single turn encoders: Especially designed for heavy-duty (steel, paper, wood – mills, cranes…) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Also available in SSI or parallel... | |
| Features With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistant, IP 67... | |
| Features With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent... | |
| Features With its two-part design, the ACW4 CANopen absolute single-turn offers maximum flexibility for installation Rugged and excellent resistance to shock and vibration Robust, proven magnetic technology Environmentally resistanct, IP... | |
| For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor... | |
| Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of... | |
| MHK15, standard encoder Ø58mm with Profibus interface: Robust and compact conception Blind shaft Ø 15 mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C... | |
| MHK510 encoder Ø58mm with SSI interface: Robust and compact conception Ø 15 mm blind shaft, reduction hubs available Precision ball bearings with sealing flange High temperatures performances –40°C … +85°C... | |
| MHK515, standard encoder Ø58mm with CANopen interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction hubs available) Precision ball bearings with sealing flange High temperatures performances –40°C... | |
| MHK515, standard encoder Ø58mm with DeviceNet interface: Robust and compact conception Blind shaft version Ø 15 mm (reduction ring available) Precision ball bearings with sealing flange High temperatures performances –40°C... | |
| MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design Solid shaft version Ø 06 mm, servo flange Precision ball bearings with sealing flange High temperatures performances –40°C … | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with a CANopen output in an over-molded, modular package that offers design flexibility and protection from the environment. | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with an SSI output in an over-molded, modular package that offers design flexibility and protection from the environment. | |
| Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. | |
| The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without... | |
| The MAAX magnetic rotary encoder is designed to operate directly in explosive Class 1, Division 1 and Zone 1 environments commonly found in oil and gas applications. This stackable multi-turn... | |
| The new generation of parallel absolute single turn encoders : Blind version up to Ø15mm (reduction hubs available) Robustness and excellent resistance to shocks / vibrations High protection level IP65... | |
| THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30°C to 70°C. Hall... | |
| 58mm encoder, extra-flat Ø 6 & Ø 10 mm solid shaft version Robustness and excellent resistance to shocks / vibrations High protection levwel IP65 High performances in temperature –20°C to... | |
| Especially designed for heavy-duty (steel, paper, wood – mills, cranes …) Compact and robust conception. Excellent resistance to shocks/vibrations and to extreme axial/radial loads. Solid shaft 11mm and 12mm. High... | |
| FHK515, standard encoder Ø58mm with Profibus interface Robust and compact conception Blind shaft Ø 15mm – reduction hub available Precision ball bearings with sealing joint High temperatures performances –40°C … | |
| FHM510 standard encoder Ø58mm with Profibus interface: Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures... | |
| Low profile package saves space Excellent resistance to shock and vibration 30mm standard through shaft, PEEK reduction hub available High protection level of IP66 High performance in temperatures from –40°C... | |
| MXM5, standard encoder Ø58mm with Profibus interface Robust and compact conception Solid shaft version Ø 10 mm (06 mm available upon request) Precision ball bearings with sealing flange High temperatures... | |
| Profibus encoder - Ø30mm through shaft version PEEK or aluminum reduction hubs available : 10 to 28mm Robustness and excellent resistance to shocks / vibrations Double or triple mounting possibility... | |
| Robustness and excellent resistance to shocks / vibrations High protection level IP65 High resolutions, up to 16 bits (Gray or binary) Universal power supply from 5 to 30 Vdc High... | |
| Solid shaft Ø 6 and Ø 10 mm, Robustness and excellent resistance to shocks / vibrations, High protection level IP65, IP67 option with a sealing flange, High performances in temperature... | |
| Solid shaft Ø 6 and Ø 10 mm Extra-flat encoder – 58mm housing Robustness and excellent resistance to shocks / vibrations High protection level IP65 High performances in temperature –20°C... | |
| Solid shaft Ø 6 and Ø 10 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65, IP67 option with a sealing flange High performances in temperature... | |
| Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm 58mm encoder, extra-flat Robustness and excellent resistance to shocks / vibrations High protection... | |
| Through hollow shaft version Ø14mm, with reduction hubs in aluminium of 6, 8, 10 and 12 mm Robustness and excellent resistance to shocks / vibrations High protection level IP65 High... | |
| Version Heavy-Duty, Ø 30mm through shaft, reduction hubs available Robustness and excellent resistance to shocks / vibrations High performances in temperature –20°C to +80°C Isolated SSI interface, clock from 100... | |
| With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder... |