Crydom Corporation Relays - Solid State Relays CWU2450P-10

Description
SSR RELAY SPST-NO 50A 24-280V
Datasheet
Description
SSR RELAY SPST-NO 50A 24-280V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
CWU2450P-10
Relays - Solid State Relays CWU2450P-10
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2450P-10
Solid State Relays - Industrial Mount CWU2450P-10
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 50A,Univ input,RN

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 50A,Univ input,RN

Buy Now Datasheet
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6079 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6079
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6079
SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CWU2450P-10 CWU2450P-10 41X6079
Product Name Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details