Sensata Technologies Datasheets for String Potentiometers
String Potentiometers are used to measure the movement and displacement of objects. A cable or wire is attached to an object, and as the object moves, the transducer produces an electrical signal proportional to the wire's linear extension.
String Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| Analog output draw-wire measurement range 0 up to 15 000mm | |
| Analog output draw-wire measurement range 0 up to 20 000mm | |
| Body and cover - Aluminium (RohS) Measuring cable – Stainless stee | |
| Body and cover - aluminum (RohS) Measuring cable – Stainless steel | |
| CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement. | |
| Measurement range 0 up to 6000 mm Output signal 1kΩ (other values on demand) Resolution Quasi infinite (depends on the operating system) Material Body and cover - Aluminium (RohS) Measuring... | |
| Mechanical draw-wire measurement range 0 up to 20 000mm | |
| Mechanical draw-wire measurement range 0 up to 30 000mm | |
| Mechanical draw-wire measurement range 0 up to 40 000mm | |
| Mechanical draw-wire -measurement range 0 up to 10 000mm |