SSR RELAY SPST-NO 12A 1-400V
SSR Relay, Panel Mount, IP00, SSR 400VDC/12A, 3.5-32VDC In, FET Output, w/Standoffs
SOLID STATE RELAY, 12A, 3.5-32VDC, PANEL; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Solid State Relays - Industrial Mount SOLID STATE RELAY 400 VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | D4D12K | 83AC7958 | 34AC1476 | D4D12K |
| Product Name | Relays - Solid State Relays | Ssr Relay, Panel Mount, Ip00, Ssr 400Vdc/12A, 3.5-32Vdc In, Fet Output, W/standoffs Sensata/crydom | Solid State Relay, 12A, 3.5-32Vdc, Panel; Svhc Sensata/crydom | Solid State Relays - Industrial Mount |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel |