Sensata Technologies Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| KLIXON® 3AT Series high temperature hermetic switches are snap-action devices that provide the reliable switching action in extremely harsh environments. These switches have a temperature range of -65 °F to... | |
| KLIXON® 4AT Series low temperature hermetic switches are snap-action devices that provide the reliable switching action in extremely harsh environments. These switches are designed to operate at temperatures as low... | |
| KLIXON® AT Series hermetic snapaction position switches are ideal for extremely harsh and demanding environments as found in aircraft, military, aerospace, and aircraft engines applications. KLIXON® precision hermetic position switches... | |
| KLIXON® hermetic snapaction position switches are ideal for extremely harsh and demanding environments as found in aircraft, military, aerospace, and aircraft engines applications. KLIXON® precision hermetic position switches have been... |