Crydom Corporation Relays - Solid State Relays CWU2490-10

Description
SSR RELAY SPST-NO 90A 24-280V
Datasheet
Description
SSR RELAY SPST-NO 90A 24-280V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
CWU2490-10
Relays - Solid State Relays CWU2490-10
SSR RELAY SPST-NO 90A 24-280V

SSR RELAY SPST-NO 90A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2490-10
Solid State Relays - Industrial Mount CWU2490-10
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 90A,Univ input,RN

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 90A,Univ input,RN

Buy Now Datasheet
Solid State Relay, 90A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6081 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 90A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6081
Solid State Relay, 90A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6081
SOLID STATE RELAY, 90A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 90A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:90A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CWU2490-10 CWU2490-10 41X6081
Product Name Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 90A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000247073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617119-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - G3VM-4NF-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers