Sensata Technologies Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| Features 3-phase motors reversing up to 4 kW 1 dial for setting rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control... | |
| Features 3-phase motors reversing up to 4 kW 2-phase soft start/stop 4 dials for setting of starting torque, deceleration torque, soft start/stop, and rated motor current 4 LEDs for status... | |
| The 4CR current type motor starting relay is a compact, high capacity relay, designed for universal application to splitphase and capacitor start, single-phase motors with start-winding currents up to 25... | |
| The Sensata SP Refrigeration Package is a compact motor starter and motor protector package. The SP serves as a combination control which: 1. Uses industry leading 4TM motor protector 2. | |
| The Sensata Technologies 8EA motor starter, a low-cost alternative to electro-mechanical relays, performs the PTC (positive temperature coefficient) solid-state starter function. The 8EA is suitable for compressors used in refrigerators,... |