Sensata Technologies Datasheets for Mechanical Control Levers
Mechanical Control Levers use a mechanical lever and mechanical cables as control devices. Uses might include throttle, shift , brake and others. These are devices that allow an operator to move the lever with a mechanical linkage that moves the corresponding control in relation to the lever movement. These type of devices are often used where fly by wire electronic type controls are less desirable for various reasons.
Mechanical Control Levers: Learn more
| Product Name | Notes |
|---|---|
| Kavlicos Flight Spoiler Control Lever (FSCL) meets the small envelope, minimum weight, and high reliability demanded by todays aerospace industry. The design of the FSCL contains many features common to... | |
| Kavlicos Landing Gear Control Lever. (LGCL) provides all the necessary elements for control while providing signal indication via a series of internal control switches. Our Landing Gear Control (LGC) unit... | |
| Kavlicos Speed Brake meets the small envelope, minimum weight, built in redundancy for safety and high reliability demanded by todays aerospace industry. The design of the Speed Brake contains many... | |
| Kavlicos Steering Control Wheel (Tiller) provides all the necessary elements for control, while providing signal indication via an internal RVDT. Our SHW unit meets the small envelope, minimum weight, and... | |
| Kavlicos thrust control assembly (TCA) is designed for use in single engine jet aircraft. The thrust control allows pilots to set the aircrafts multiple power levels. When the pilot moves... |