The Solid State Relay, part number 51AC7266, is designed for panel mounting and supports a load current of 50A with an operating voltage range of 24-280VAC. It features a control voltage range of 4-32VDC and utilizes a random turn-on switching mode. The relay is equipped with screw terminals for secure connections and is compliant with RoHS standards. It has a dielectric strength of 4000 Vrms and operates effectively in ambient temperatures ranging from -40 to 80 °C. The relay's construction includes a direct bond copper substrate and is designed to be EMC compliant to Level 3. With a mean time between failures (MTBF) of over 11 million hours at 40°C, it offers reliability for industrial applications.
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | D2450K-10 | 51AC7266 |
| Product Name | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Approvals | RoHS | RoHS |