Sensata Technologies Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Frameless motor part set design from BEI Kimco allows for the motor to be fully integrated within the customer assembly resulting in the highest ratio of torque to volume. In... | |
| Permanent magnet housed brushless DC motor from BEI Kimco have proven to be the most reliable and cost effective solutions for some of the most demanding medical, industrial, military and... | |
| This compact, 1.5 diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested... | |
| This compact, 1.5 diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor has been tested for operation up... |