Sensata Technologies Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The P528 incorporates Kavlico’s 4th generation ceramic capacitive sense element with the latest state of the art proprietary ASIC. Available in brass or stainless steel housings, this multi-purpose sensor is... | |
| Accurate fuel rail pressure sensing is crucial for fuel system management, fuel economy, emissions and ODBII. | |
| Accurate sensing of coolant pressure. | |
| Accurate sensing of oil pressure can enhance pump and valvetrain control and improve fuel economy. | |
| Allows direct measurement and control of supply pump used in Common Rail applications. | |
| Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval. | |
| Direct measurement of intake and exhaust pressure enable accurate control of intake and exhaust air management. | |
| Measure the hydraulic pressure with a rugged design which survuves over pressure spikes. | |
| Measures changes in pressure to help insure a reduction of harmful soot emissions and compliance with emissions standards in support of a clean environment. | |
| Measures pressure and temperature of intake air for optimized engine performance. | |
| Measures the Urea injection pressure in SCR systems. | |
| P1A family features a highly modular compact geometry. This modularity and extensive range of options offered by the P1A family make the advantages of Ceramic Capacitive technology in low-pressure sensing... | |
| Provides accurate pressure information to the hydraulic brake system. | |
| Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc... | |
| Sensata’s 36PS pressure switch offers a number of design features that ensure accurate, reliable performance in low pressure, dry circuit applications. The all-metal construction of this hermetically sealed “free disc” | |
| Sensata’s 42PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc... | |
| Sensata’s 44PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc... | |
| Sensata’s 45PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc... | |
| Sensata’s 46PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc... | |
| Sensata’s air brake pressure sensor provides accurate pressure inputs for ABS and EBS system applications. | |
| Sense the air pressure in an auxiliary air system. | |
| The 112CP series combined pressure and temperature sensors delivers the benefit of both pressure and instream temperature sensing in a single, robust integrated package. Sensata Technologies has been a leading... | |
| The 2CP series is ideal for demanding AC applications where long-term reliability and accuracy is a must. It supports fan and compressor control by providing an accurate pressure signal. The... | |
| The 2CP series is ideal for demanding air conditioning and refrigeration applications where long-term reliability and accuracy is a must. The 2CP series provides proven reliability at a competitive price. | |
| The 3PP8 series sensor uses silicon MEMs strain gage technology. The strain gage is glass bonded to a stainless steel diaphragm. Additional benefits include digital temperature compensation, EEPROM memory and... | |
| The 60CP series pressure sensors are ideally suited for environmentally demanding industrial applications. Using a 5.0 V excitation input, the 60 series sensors provides a .5 - 4.5 V signal... | |
| The 70CP series pressure sensors are ideally suited for environmentally demanding OEM industrial applications. This series accommodates a wide range of input voltages (6 to 30 VDC) and provides several... | |
| The model P255 is based on Kavlico’s fieldproven ceramic capacitive technology with the latest state-of-the-art ASIC. Featuring a 316SS housing, the P255 is designed for general use wherever a rugged... | |
| The model P265 is based on Kavlico’s field proven ceramic capacitive technology with the latest state-of-the-art ASIC. Featuring a 303SS housing, the P265 is designed for general use wherever a... | |
| The P1J series of differential pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 2.7 to 5.5 VDC supply voltage, the P1J provides a SPI or... | |
| The P1K series of pressure sensors incorporates a piezo-resistive sensing element in a compact package. Using a 5 VDC supply voltage, the P1K provides a 0.25 VDC to 4.0 VDC... | |
| The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output... | |
| The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensor uses piezo-resistive sensing technology and is paired with our... | |
| The P4055 Pressure Transducer incorporate a back-side PRT configuration that is compatible with many types of liquid and gaseous media. This flexible product family can be supplied with a built... | |
| The P4056 Pressure Transducer incorporate a back-side PRT configuration that is compatible with many types of liquid and gaseous media. This flexible product family can be supplied with a built... | |
| The P500 incorporates Kavlico’s 4th generation ceramic capacitive sense element with the latest state of the art proprietary ASIC. Available in brass or stainless steel housings, this multi-purpose sensor is... | |
| The P6000 series pressure sensors incorporate a silicon, piezo resistive sensing element in a compact package. Using a 5VDC input, the sensors provide a 0.5 to 4.5VDC output, proportional to... | |
| The P992 series of pressure sensors incorporates a silicon capacitive sensing element in a compact package. Using a 5 VDC input, the sensors provide a 0.25 to 4.0 VDC output... | |
| The Sensata Technologies 2HMP series is ideal for demanding air conditioning, refrigeration and industrial applications where long-term reliability and accuracy is a must. The 2HMP provides best in class accuracy... | |
| Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is... |
| Next >> |