Sensata Technologies Datasheets for Relay Boards
Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply.
Relay Boards: Learn more
| Product Name | Notes |
|---|---|
| Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) All even-numbered logic connections are logic ground Input and... | |
| Plug-compatible logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All even-numbered logic connections are... | |
| Screw terminal barrier block for logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) All even-numbered logic connections are... | |
| Screw terminal barrier block for logic connections Screw terminal barrier block for load connections Resident pull-up resistors 5 amp field-replaceable fuses (LITTELFUSE #251005 or equivalent) LEDs indicate logic status All... |