Sensata Technologies Series-1 Relay D1240T-10

Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D1240T-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D1240T-10
Series-1 Relay D1240T-10
Ratings from 10A to 40A @ 24-140 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate Direct power lead frame Epoxy free design
  • Ratings from 10A to 40A @ 24-140 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Solid State Relays
Product Number D1240T-10
Product Name Series-1 Relay
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2475ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A4890T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A1225T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Series-1 Relay - A4875 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers