Sensata Technologies Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| • Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC... | |
| • SIP SSR • Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC • MOSFET output • DC control • | |
| Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage... | |
| Rating from 10 A to 30 A @ 660 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage... | |
| Ratings from 10A to 30A @ 60 VDC Slim 22.5mm (width) package Low Leakage MOSFET Output LED input status indicator DC control DIN Rail and Panel Mount | |
| Ratings from 10A to 90A @ 24-280 VAC 3-32 VDC input range Low off-state leakage current (snubberless) SCR output for heavy industrial loads EMC Compliant for reliable operation in harsh... | |
| Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC... |
| << Prev | Next >> |