Sensata Technologies Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| 10 mm Single Channel and 54mm Four Channel DIN Rail Mount Sockets Input status LED for either 3 to 15, 20-28 or 15-32 VDC control Cage style screw terminals for... | |
| 10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 4 Amps DC Ratings for 60 VDC and 3 Amps N.O. AC or DC output,... | |
| 10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 280 VAC and 5 Amps 90-140 VAC control Cage style screw terminals for easy connection Fits standard 35mm... | |
| 10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 10 Amps 3-15 VDC, 15-32VDC, 18-36 VAC and 90-140 VAC Control Cage style screw terminals... | |
| 10mm Single Channel DIN Rail Mount SSR Assembly AC Ratings up to 380 VAC and 5 Amps 3-15 and 15-32 VDC Control Cage style screw terminals for easy connection Fits... | |
| 16 Pin DIP SSR Ratings to 1 A @ 280 VAC SCR output Voltage or current-control input Zero-crossing (resistive loads) output | |
| Mini-SIP SSR Ratings to 1A @ 60 VDC Bi-polar Transistor Output DC Control Normally Open or Normally Closed Output | |
| Mini-SIP SSR Ratings to 3A @ 60 VCD MOSFET Output DC Control Low Open Output | |
| Output ratings up to 45 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3... | |
| Output ratings up to 45 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size... | |
| Output ratings up to 60 Amps at 600 VAC Built-in overvoltage protection Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3... | |
| Output ratings up to 60 Amps at 600 VAC Integral heat sink eliminates the need for complex thermal calculations Cage clamp terminal type accept up to 3 AWG wire size... |
| << Prev | Next >> |