CW-2B 56 5% E70 e3
56 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
56 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B56R00JE70 | CWC-56RCT-ND | CW02B56R00JE70 | 65K3828 |
| Product Name | Wirewound Resistors | Through Hole Resistors | CW02B56R00JE70 | Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |