CW-2B 3.9K 5% S70
RES 3.9Kohm 5% 3.75W SILICONE W
3.9 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B3K900JS70 | CW02B3K900JS70 | CWC-3.9KTR-ND |
| Product Name | Wirewound Resistors | RES 3.9K OHM 5% 3.75W SILICONE W | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3900 ohms | 3900 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor |