Vishay Intertechnology, Inc. RES 25 OHM 5% 3.75W SILICONE WW CW02B25R00JS70

Description
RES 25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 5% 3.75W SILICONE WW - CW02B25R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% 3.75W SILICONE WW
CW02B25R00JS70
RES 25 OHM 5% 3.75W SILICONE WW CW02B25R00JS70
RES 25ohm 5% 3.75W SILICONE WW

RES 25ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-25TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-25TR-ND
Through Hole Resistors CWC-25TR-ND
25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B25R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B25R00JS70
Wirewound Resistors 3110-CW02B25R00JS70
CW-2B 25 5% S70

CW-2B 25 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 25 Ohm, 5% Vishay - 43C9257 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 25 Ohm, 5% Vishay
43C9257
Cw, 0.562 X 0.188, 25 Ohm, 5% Vishay 43C9257
CW, 0.562 x 0.188", 25 Ohm, 5%

CW, 0.562 x 0.188", 25 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B25R00JS70 CWC-25TR-ND 3110-CW02B25R00JS70 43C9257
Product Name RES 25 OHM 5% 3.75W SILICONE WW Through Hole Resistors Wirewound Resistors Cw, 0.562 X 0.188, 25 Ohm, 5% Vishay
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers