Vishay Intertechnology, Inc. Wirewound Resistors CW02B600R0JE70

Description
CW-2B 600 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 600 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B600R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B600R0JE70
Wirewound Resistors 3110-CW02B600R0JE70
CW-2B 600 5% E70 e3

CW-2B 600 5% E70 e3

Supplier's Site Datasheet
CW02B600R0JE70 - CW02B600R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B600R0JE70
CW02B600R0JE70
CW02B600R0JE70 CW02B600R0JE70
CW02B600R0JE70

CW02B600R0JE70

Supplier's Site
Through Hole Resistors - CW02B600R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B600R0JE70-ND
Through Hole Resistors CW02B600R0JE70-ND
600 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 3W, 5%; Resistance Vishay - 65K3837 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 3W, 5%; Resistance Vishay
65K3837
Wirewound Resistor, 600 Ohm, 3W, 5%; Resistance Vishay 65K3837
WIREWOUND RESISTOR, 600 OHM, 3W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 600 OHM, 3W, 5%; Resistance:600ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B600R0JE70 CW02B600R0JE70 CW02B600R0JE70-ND 65K3837
Product Name Wirewound Resistors CW02B600R0JE70 Through Hole Resistors Wirewound Resistor, 600 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details