Vishay Intertechnology, Inc. RES 25 OHM 5% 3.75W SILICONE WW CW02B25R00JE70

Description
RES 25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 25ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 5% 3.75W SILICONE WW - CW02B25R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% 3.75W SILICONE WW
CW02B25R00JE70
RES 25 OHM 5% 3.75W SILICONE WW CW02B25R00JE70
RES 25ohm 5% 3.75W SILICONE WW

RES 25ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - 541-CW02B25R00JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B25R00JE70TR-ND
Through Hole Resistors 541-CW02B25R00JE70TR-ND
25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B25R00JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B25R00JE70CT-ND
Through Hole Resistors 541-CW02B25R00JE70CT-ND
25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B25R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B25R00JE70
Wirewound Resistors 3110-CW02B25R00JE70
CW-2B 25 5% E70 e3

CW-2B 25 5% E70 e3

Supplier's Site Datasheet
Cw-2B 25 5% E70 E3 Vishay - 70P6733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 25 5% E70 E3 Vishay
70P6733
Cw-2B 25 5% E70 E3 Vishay 70P6733
CW-2B 25 5% E70 e3

CW-2B 25 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B25R00JE70 541-CW02B25R00JE70TR-ND 3110-CW02B25R00JE70 70P6733
Product Name RES 25 OHM 5% 3.75W SILICONE WW Through Hole Resistors Wirewound Resistors Cw-2B 25 5% E70 E3 Vishay
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers