Vishay Precision Group Wirewound Resistors CW02B33R00JE12

Description
CW-2B 33 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 33 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B33R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B33R00JE12
Wirewound Resistors 3110-CW02B33R00JE12
CW-2B 33 5% E12 e3

CW-2B 33 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B33R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B33R00JE12
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B33R00JE12
Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Through Hole Resistors - 541-CW02B33R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B33R00JE12-ND
Through Hole Resistors 541-CW02B33R00JE12-ND
CW-2B 33 5% E12 E3

CW-2B 33 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Vishay - 41K8967 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Vishay
41K8967
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Vishay 41K8967
WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B33R00JE12 CW02B33R00JE12 541-CW02B33R00JE12-ND 41K8967
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:33ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Through Hole Resistors Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details