Vishay Precision Group Wirewound Resistors CW02B4K700JE12

Description
CW-2B 4.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 4.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4K700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4K700JE12
Wirewound Resistors 3110-CW02B4K700JE12
CW-2B 4.7K 5% E12 e3

CW-2B 4.7K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B4K700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B4K700JE12-ND
Through Hole Resistors 541-CW02B4K700JE12-ND
CW-2B 4.7K 5% E12 E3

CW-2B 4.7K 5% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... - CW02B4K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...
CW02B4K700JE12
Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... CW02B4K700JE12
Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...

Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat...

Supplier's Site
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201613 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201613
Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201613
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Vishay - 65K3799 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Vishay
65K3799
Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Vishay 65K3799
WIREWOUND RESISTOR, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B4K700JE12 541-CW02B4K700JE12-ND CW02B4K700JE12 70201613 65K3799
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:4.7kohm; Resistance Tolerance: 5%; Power Rating:3W; Operat... Resistor;Wirewound;Res 4.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details