Vishay Intertechnology, Inc. CW02B330R0JE70 CW02B330R0JE70

Description
CW02B330R0JE70
Request a Quote Datasheet
Description
CW02B330R0JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B330R0JE70 - CW02B330R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B330R0JE70
CW02B330R0JE70
CW02B330R0JE70 CW02B330R0JE70
CW02B330R0JE70

CW02B330R0JE70

Supplier's Site
Through Hole Resistors - CWC-330RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-330RTR-ND
Through Hole Resistors CWC-330RTR-ND
330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-330RCT-ND
Through Hole Resistors CWC-330RCT-ND
330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B330R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B330R0JE70
Wirewound Resistors 3110-CW02B330R0JE70
CW-2B 330 5% E70 e3

CW-2B 330 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3785 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay
65K3785
Wirewound Resistor, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay 65K3785
WIREWOUND RESISTOR, 330 OHM, 3W, 5%, FULL REEL; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 3W, 5%, FULL REEL; Resistance:330ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B330R0JE70 CWC-330RTR-ND 3110-CW02B330R0JE70 65K3785
Product Name CW02B330R0JE70 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 330 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details