Vishay Intertechnology, Inc. RES 500 OHM 5% 3.75W SILICONE WW CW02B500R0JS70

Description
RES 500ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 500ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 5% 3.75W SILICONE WW - CW02B500R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5% 3.75W SILICONE WW
CW02B500R0JS70
RES 500 OHM 5% 3.75W SILICONE WW CW02B500R0JS70
RES 500ohm 5% 3.75W SILICONE WW

RES 500ohm 5% 3.75W SILICONE WW

Supplier's Site
Through Hole Resistors - CWC-500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-500TR-ND
Through Hole Resistors CWC-500TR-ND
500 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B500R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B500R0JS70
Wirewound Resistors 3110-CW02B500R0JS70
CW-2B 500 5% S70

CW-2B 500 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 500 Ohm, 5% Vishay - 43C9447 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 500 Ohm, 5% Vishay
43C9447
Cw, 0.562 X 0.188, 500 Ohm, 5% Vishay 43C9447
CW, 0.562 x 0.188", 500 Ohm, 5%

CW, 0.562 x 0.188", 500 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B500R0JS70 CWC-500TR-ND 3110-CW02B500R0JS70 43C9447
Product Name RES 500 OHM 5% 3.75W SILICONE WW Through Hole Resistors Wirewound Resistors Cw, 0.562 X 0.188, 500 Ohm, 5% Vishay
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details