820 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 820 5% E70 e3
WIREWOUND RESISTOR, 820 OHM, 3W, 5%; Resistance:820ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B820R0JE70 | CW02B820R0JE70-ND | 3110-CW02B820R0JE70 | 65K3865 |
| Product Name | CW02B820R0JE70 | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 820 Ohm, 3W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 820 ohms | 820 ohms | 820 ohms |