Wirewound Resistors - Through Hole 3watts 12ohms 5% Rated to 3.75watts
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B12R00JB12 | 3110-CW02B12R00JB12 | 541-CW02B12R00JB12-ND |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 12 ohms | 12 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Category / Application | Industrial | General Use |