Vishay Intertechnology, Inc. Resistors - Through Hole Resistors CW02B1R000JE12HS

Description
Win Source Part Number: 1315763-CW02B1R000JE 12HS Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.75W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale
Request a Quote Datasheet
Description
Win Source Part Number: 1315763-CW02B1R000JE 12HS Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.75W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315763-CW02B1R000JE12HS
Resistors - Through Hole Resistors 1315763-CW02B1R000JE12HS
Win Source Part Number: 1315763-CW02B1R000JE 12HS Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 3.75W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1315763-CW02B1R000JE12HS
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3.75W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet
Through Hole Resistors - CW02B1R000JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B1R000JE12HS-ND
Through Hole Resistors CW02B1R000JE12HS-ND
1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
1 OHM 3.75W Resistor - 53-CW02B1R000JE12HS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 OHM 3.75W Resistor
53-CW02B1R000JE12HS
1 OHM 3.75W Resistor 53-CW02B1R000JE12HS
RES 1 OHM 3.75W 5% AXIAL Product overview: CW02B1R000JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1R000JE12HS can be used for catalog matching and distributor lookup.

RES 1 OHM 3.75W 5% AXIAL Product overview: CW02B1R000JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1R000JE12HS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1315763-CW02B1R000JE12HS CW02B1R000JE12HS-ND 53-CW02B1R000JE12HS
Product Name Resistors - Through Hole Resistors Through Hole Resistors 1 OHM 3.75W Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3.75 watts 3.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details