4.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
4.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 4.7K 5% E70 e3
WIREWOUND RESISTOR, 4.7KOHM, 3W, 5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CWC-4.7KRCT-ND | CW02B4K700JE70 | 3110-CW02B4K700JE70 | 65K3800 |
| Product Name | Through Hole Resistors | CW02B4K700JE70 | Wirewound Resistors | Wirewound Resistor, 4.7Kohm, 3W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |