Vishay Precision Group CW02B2K700JE70 CW02B2K700JE70

Description
CW02B2K700JE70
Request a Quote Datasheet
Description
CW02B2K700JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B2K700JE70 - CW02B2K700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B2K700JE70
CW02B2K700JE70
CW02B2K700JE70 CW02B2K700JE70
CW02B2K700JE70

CW02B2K700JE70

Supplier's Site
Wirewound Resistors - 3110-CW02B2K700JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K700JE70
Wirewound Resistors 3110-CW02B2K700JE70
CW-2B 2.7K 5% E70 e3

CW-2B 2.7K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B2K700JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B2K700JE70CT-ND
Through Hole Resistors 541-CW02B2K700JE70CT-ND
2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B2K700JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B2K700JE70TR-ND
Through Hole Resistors 541-CW02B2K700JE70TR-ND
2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.7Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3749 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3749
Wirewound Resistor, 2.7Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3749
WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%, FULL REEL; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%, FULL REEL; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B2K700JE70 3110-CW02B2K700JE70 541-CW02B2K700JE70CT-ND 65K3749
Product Name CW02B2K700JE70 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 2.7Kohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details