Vishay Intertechnology, Inc. RES .82 OHM 13W 10% WW AXIAL CW010R8200KE123

Description
RES .82ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .82ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 13W 10% WW AXIAL - CW010R8200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 10% WW AXIAL
CW010R8200KE123
RES .82 OHM 13W 10% WW AXIAL CW010R8200KE123
RES .82ohm 13W 10% WW AXIAL

RES .82ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8200KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200KE123-ND
Through Hole Resistors CW010R8200KE123-ND
820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .82 10% E12 E3 Vishay - 70P3530 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .82 10% E12 E3 Vishay
70P3530
Cw-10-3 .82 10% E12 E3 Vishay 70P3530
CW-10-3 .82 10% e12 E3

CW-10-3 .82 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R8200KE123 CW010R8200KE123-ND 70P3530
Product Name RES .82 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .82 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details