Vishay Precision Group Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R000JE12

Description
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B2R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B2R000JE12
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R000JE12
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B2R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R000JE12
Wirewound Resistors 3110-CW02B2R000JE12
CW-2B 2 5% E12 e3

CW-2B 2 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B2R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B2R000JE12-ND
Through Hole Resistors 541-CW02B2R000JE12-ND
CW-2B 2 5% E12 E3

CW-2B 2 5% E12 E3

Buy Now Datasheet
Resistor, Wirewound, 2 Ohm, 3W, 5%; Resistance Vishay - 96K2918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 3W, 5%; Resistance Vishay
96K2918
Resistor, Wirewound, 2 Ohm, 3W, 5%; Resistance Vishay 96K2918
RESISTOR, WIREWOUND, 2 OHM, 3W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 3W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B2R000JE12 3110-CW02B2R000JE12 541-CW02B2R000JE12-ND 96K2918
Product Name Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Resistor, Wirewound, 2 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers