Vishay Precision Group Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B15R00JE70

Description
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B15R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B15R00JE70
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B15R00JE70
Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Wirewound Resistors - 3110-CW02B15R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B15R00JE70
Wirewound Resistors 3110-CW02B15R00JE70
CW-2B 15 5% E70 e3

CW-2B 15 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CWC-15RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-15RCT-ND
Through Hole Resistors CWC-15RCT-ND
15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWC-15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-15RTR-ND
Through Hole Resistors CWC-15RTR-ND
15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Vishay - 65K3732 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Vishay
65K3732
Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Vishay 65K3732
WIREWOUND RESISTOR, 15 OHM, 3W, 5%; Resistance:15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 3W, 5%; Resistance:15ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B15R00JE70 3110-CW02B15R00JE70 CWC-15RCT-ND 65K3732
Product Name Wirewound ResistorSeries:CW; Resistance:15ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Wirewound Resistors Through Hole Resistors Wirewound Resistor, 15 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3.75 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers