2.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.5ohm 3.75W 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWC-2.5TR-ND | CW02B2R500JS70 | 3110-CW02B2R500JS70 |
| Product Name | Through Hole Resistors | RES 2.5 OHM 3.75W 5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.5 ohms | 2.5 ohms | 2.5 ohms |