Vishay Intertechnology, Inc. Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts CW02B1K200JB12

Description
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts - CW02B1K200JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts
CW02B1K200JB12
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts CW02B1K200JB12
Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts

Supplier's Site
Through Hole Resistors - 541-CW02B1K200JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K200JB12-ND
Through Hole Resistors 541-CW02B1K200JB12-ND
CW-2B 1.2K 5% B12

CW-2B 1.2K 5% B12

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B1K200JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K200JB12
Wirewound Resistors 3110-CW02B1K200JB12
CW-2B 1.2K 5% B12

CW-2B 1.2K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW02B1K200JB12 541-CW02B1K200JB12-ND 3110-CW02B1K200JB12
Product Name Wirewound Resistors 3watts 1.2Kohms 5% Rated to 3.75watts Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details