Vishay Precision Group CW02B3K300JE12 CW02B3K300JE12

Description
CW02B3K300JE12
Request a Quote Datasheet
Description
CW02B3K300JE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B3K300JE12 - CW02B3K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B3K300JE12
CW02B3K300JE12
CW02B3K300JE12 CW02B3K300JE12
CW02B3K300JE12

CW02B3K300JE12

Supplier's Site
Wirewound Resistors - 3110-CW02B3K300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K300JE12
Wirewound Resistors 3110-CW02B3K300JE12
CW-2B 3.3K 5% E12 e3

CW-2B 3.3K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B3K300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B3K300JE12-ND
Through Hole Resistors 541-CW02B3K300JE12-ND
CW-2B 3.3K 5% E12 E3

CW-2B 3.3K 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay - 41K8965 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay
41K8965
Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay 41K8965
WIREWOUND RESISTOR, 3.3KOHM, 3W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 3W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B3K300JE12 3110-CW02B3K300JE12 541-CW02B3K300JE12-ND 41K8965
Product Name CW02B3K300JE12 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details