Vishay Precision Group Wirewound Resistors CW02B300R0JE12

Description
CW-2B 300 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 300 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B300R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B300R0JE12
Wirewound Resistors 3110-CW02B300R0JE12
CW-2B 300 5% E12 e3

CW-2B 300 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B300R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B300R0JE12
Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B300R0JE12
Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Through Hole Resistors - 541-CW02B300R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B300R0JE12-ND
Through Hole Resistors 541-CW02B300R0JE12-ND
CW-2B 300 5% E12 E3

CW-2B 300 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Vishay - 65K3781 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Vishay
65K3781
Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Vishay 65K3781
WIREWOUND RESISTOR, 300 OHM, 3W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 300 OHM, 3W, 5%; Resistance:300ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B300R0JE12 CW02B300R0JE12 541-CW02B300R0JE12-ND 65K3781
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:300ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Through Hole Resistors Wirewound Resistor, 300 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details